RAB Lighting Floodlight Fixture FXF26TQT

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FXF26TQT - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FXF26TQT
Floodlight Fixture FXF26TQT
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA REFLECTOR MATERIAL ANODIZED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • ELECTRONIC, QUAD-TAP BALLAST TYPE
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE
  • INTENSITY 1800 LUMEN
  • RATED LIFE IN HOUR 12000
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FXF26TQT
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details