RAB Lighting Floodlight Fixture FX70W/PC

Description
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 6300 LAMP HOURS 24000 INPUT WATTAGE 86 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FX MODEL
Datasheet
Description
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 6300 LAMP HOURS 24000 INPUT WATTAGE 86 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FX70W/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FX70W/PC
Floodlight Fixture FX70W/PC
9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 1.1 SQ FT EPA FLEX FLOOD[R] BRAND INITIAL LUMENS 6300 LAMP HOURS 24000 INPUT WATTAGE 86 W INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V FX MODEL
  • 9 3/4 INCH W X 10 1/2 INCH D X 15 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS LOCKING SWIVEL ARM MOUNTING
  • R-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2), 90 DEG HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 1.1 SQ FT EPA
  • FLEX FLOOD[R] BRAND
  • INITIAL LUMENS 6300
  • LAMP HOURS 24000
  • INPUT WATTAGE 86 W
  • INCLUDES BUTTON PHOTO CONTROL WIRED FOR 120 V
  • FX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FX70W/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details