RAB Lighting Floodlight Fixture FNS400SF/480

Description
23 1/2 INCH W X 10 1/4 INCH D X 30 1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 50000 LAMP HOURS 24000 INPUT WATTAGE 464 W
Datasheet
Description
23 1/2 INCH W X 10 1/4 INCH D X 30 1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 50000 LAMP HOURS 24000 INPUT WATTAGE 464 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FNS400SF/480 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FNS400SF/480
Floodlight Fixture FNS400SF/480
23 1/2 INCH W X 10 1/4 INCH D X 30 1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[T], RAB[R] BRAND INITIAL LUMENS 50000 LAMP HOURS 24000 INPUT WATTAGE 464 W
  • 23 1/2 INCH W X 10 1/4 INCH D X 30 1/2 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • SLIPFITTER MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), MIDDLE BEAM(POSITION 2), WIDE BEAM(POSITION 3), HORIZONTAL, VERTICAL DISTRIBUTION/BEAM SPREAD
  • 4.2 SQ FT EPA
  • FLOODINATOR[T], RAB[R] BRAND
  • INITIAL LUMENS 50000
  • LAMP HOURS 24000
  • INPUT WATTAGE 464 W
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FNS400SF/480
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details