RAB Lighting Floodlight Fixture FNS1000QT

Description
23-3/4 INCH W X 10-1/4 INCH D X 29 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
Datasheet
Description
23-3/4 INCH W X 10-1/4 INCH D X 29 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FNS1000QT - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FNS1000QT
Floodlight Fixture FNS1000QT
23-3/4 INCH W X 10-1/4 INCH D X 29 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 140000 LUMEN BALLAST INPUT WATTAGE 1100 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
  • 23-3/4 INCH W X 10-1/4 INCH D X 29 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3) DISTRIBUTION/BEAM SPREAD
  • 4.2 SQ FT EPA
  • FLOODINATOR[TM] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 140000 LUMEN
  • BALLAST INPUT WATTAGE 1100 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FN MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FNS1000QT
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 641949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details