RAB Lighting Floodlight Fixture FNH1000SF/480

Description
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 110000 LUMEN BALLAST INPUT WATTAGE 1080 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
Datasheet
Description
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 110000 LUMEN BALLAST INPUT WATTAGE 1080 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FNH1000SF/480 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FNH1000SF/480
Floodlight Fixture FNH1000SF/480
23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD 4.2 SQ FT EPA FLOODINATOR[TM] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 110000 LUMEN BALLAST INPUT WATTAGE 1080 W LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL ANODIZED ALUMINUM FN MODEL
  • 23-3/4 INCH W X 10-1/4 INCH D X 30-1/2 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), MIDDLE BEAM (POSITION 2), WIDE BEAM (POSITION 3), 180 DEGREE ARC DISTRIBUTION/BEAM SPREAD
  • 4.2 SQ FT EPA
  • FLOODINATOR[TM] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 110000 LUMEN
  • BALLAST INPUT WATTAGE 1080 W
  • LENS MATERIAL 5/32 INCH THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • FN MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FNH1000SF/480
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details