RAB Lighting Floodlight Fixture FFLED80

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED80 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED80
Floodlight Fixture FFLED80
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 80 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 9672 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 72 CRI EFFICACY 109 LPW DRIVER TYPE CONSTANT CURRENT
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER FINISH
  • UL, DLC APPROVAL
  • GROUND MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LIGHT INTENSITY 9672 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 72 CRI
  • EFFICACY 109 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED80
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details