RAB Lighting Floodlight Fixture FFLED52B44

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 54 W LAMP INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 54 W LAMP INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED52B44 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED52B44
Floodlight Fixture FFLED52B44
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 54 W LAMP INTENSITY 5409 LUMEN COLOR RENDERING INDEX 64 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 4 X 4 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 54 W
  • LAMP INTENSITY 5409 LUMEN
  • COLOR RENDERING INDEX 64
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • AMBIENT TEMPERATURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED52B44
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details