RAB Lighting Floodlight Fixture FFLED52

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 5496 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 102 LPW DRIVER TYPE CONSTANT CURRENT
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 5496 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 102 LPW DRIVER TYPE CONSTANT CURRENT

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED52 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED52
Floodlight Fixture FFLED52
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 5496 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 67 CRI EFFICACY 102 LPW DRIVER TYPE CONSTANT CURRENT
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER FINISH
  • UL, DLC APPROVAL
  • 1.2 METER ABOVE GROUND MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LIGHT INTENSITY 5496 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 67 CRI
  • EFFICACY 102 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED52
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details