RAB Lighting Floodlight Fixture FFLED39YB55

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.35/0.2/0.18/0.15 AMPERE INTENSITY 3211 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.35/0.2/0.18/0.15 AMPERE INTENSITY 3211 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39YB55 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39YB55
Floodlight Fixture FFLED39YB55
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.35/0.2/0.18/0.15 AMPERE INTENSITY 3211 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 5 X 5 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.35/0.2/0.18/0.15 AMPERE
  • INTENSITY 3211 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • APPLICATION BUILDING FACADE LIGHTING, SIGN LIGHTING,
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39YB55
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details