RAB Lighting Floodlight Fixture FFLED39T

Description
11 INCH W X 7.375 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet
Description
11 INCH W X 7.375 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39T - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39T
Floodlight Fixture FFLED39T
11 INCH W X 7.375 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL TRUNNION, STAINLESS STEEL HARDWARE MOUNTING IP65 ENCLOSURE LED LAMP TYPE (1) 13 W, (1) 26 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 4596 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 41 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM WITH BUTTON PHOTOCELL WIRED FOR 120 V FFLED MODEL
  • 11 INCH W X 7.375 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • TRUNNION, STAINLESS STEEL HARDWARE MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • (1) 13 W, (1) 26 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 4596 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 41 W
  • REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM
  • WITH BUTTON PHOTOCELL WIRED FOR 120 V
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39T
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details