RAB Lighting Floodlight Fixture FFLED39/D10

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 4596 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 65 CRI EFFICACY 112 LPW DRIVER TYPE CONSTANT CURRENT
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 4596 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 65 CRI EFFICACY 112 LPW DRIVER TYPE CONSTANT CURRENT

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED39/D10 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED39/D10
Floodlight Fixture FFLED39/D10
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER FINISH UL, DLC APPROVAL 1.2 METER ABOVE GROUND MOUNTING IP66 ENCLOSURE LED LAMP TYPE 39 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA LIGHT INTENSITY 4596 LUMEN COLOR TEMPERATURE 5000 K COLOR ACCURACY 65 CRI EFFICACY 112 LPW DRIVER TYPE CONSTANT CURRENT
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER FINISH
  • UL, DLC APPROVAL
  • 1.2 METER ABOVE GROUND MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 39 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 HORIZONTAL X 6 VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • LIGHT INTENSITY 4596 LUMEN
  • COLOR TEMPERATURE 5000 K
  • COLOR ACCURACY 65 CRI
  • EFFICACY 112 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED39/D10
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details