RAB Lighting Floodlight Fixture FFLED26W/D10

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION BUILDING FACAD
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION BUILDING FACAD

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED26W/D10 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED26W/D10
Floodlight Fixture FFLED26W/D10
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 INCLUDES DIMMABLE DRIVER APPLICATION BUILDING FACAD
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.24/0.15/0.13/0.11 AMPERE
  • INTENSITY 2901 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • INCLUDES DIMMABLE DRIVER
  • APPLICATION BUILDING FACAD
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED26W/D10
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 655410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 345mm(L)
View Details