RAB Lighting Floodlight Fixture FFLED26

Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
Description
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED26 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED26
Floodlight Fixture FFLED26
11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP66 ENCLOSURE LED LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 0.65 SQ FT EPA ROHS COMPLIANT DRIVER INPUT POWER 27 W LAMP INTENSITY 2901 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM AMBIENT TEMPERATURE
  • 11 INCH W X 7-1/2 INCH D X 10 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 0.65 SQ FT EPA
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 27 W
  • LAMP INTENSITY 2901 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ANODIZED ALUMINUM
  • AMBIENT TEMPERATURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED26
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details