RAB Lighting Outdoor Motion Sensor Lampholder Assembly FFLED18MS

Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE SENSOR RANGE LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST FFLED MODEL
Datasheet
Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE SENSOR RANGE LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - FFLED18MS - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
FFLED18MS
Outdoor Motion Sensor Lampholder Assembly FFLED18MS
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE SENSOR RANGE LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST FFLED MODEL
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 1 HEAD(S)
  • 180 DEGREE SENSOR RANGE
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1681 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 22 W
  • DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ
  • HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18MS
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details