RAB Lighting Floodlight Fixture FFLED18DC

Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 24 W REFLECTOR SPECULAR ALUMINUM FFLED MODEL
Datasheet
Description
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 24 W REFLECTOR SPECULAR ALUMINUM FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED18DC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED18DC
Floodlight Fixture FFLED18DC
8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 10 TO 30 VDC LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND ROHS COMPLIANT APPLICATION SOLAR INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 24 W REFLECTOR SPECULAR ALUMINUM FFLED MODEL
  • 8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 10 TO 30 VDC LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION SOLAR
  • INITIAL INTENSITY 1681 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 24 W
  • REFLECTOR SPECULAR ALUMINUM
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18DC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details