RAB Lighting Floodlight Fixture FF35W

Description
9 INCH W X 6-3/4 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING NPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NARROW (POSITION 1), WIDE (POSITION 2) DISTRIBUTION/BEAM SPREAD
Datasheet
Description
9 INCH W X 6-3/4 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING NPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NARROW (POSITION 1), WIDE (POSITION 2) DISTRIBUTION/BEAM SPREAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF35W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF35W
Floodlight Fixture FF35W
9 INCH W X 6-3/4 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING NPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NARROW (POSITION 1), WIDE (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 9 INCH W X 6-3/4 INCH H SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING
  • NPF REACTOR BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NARROW (POSITION 1), WIDE (POSITION 2) DISTRIBUTION/BEAM SPREAD
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF35W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details