RAB Lighting Floodlight Fixture FF35

Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM FF MODEL
Datasheet
Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF35 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF35
Floodlight Fixture FF35
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM FF MODEL
  • 9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 0.43 SQ FT EPA
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 2250 LUMEN
  • BALLAST INPUT WATTAGE 46 W
  • LENS MATERIAL THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF35
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details