RAB Lighting Floodlight Fixture EZSH35

Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet
Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZSH35 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZSH35
Floodlight Fixture EZSH35
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 2250 LUMEN BALLAST INPUT WATTAGE 46 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
  • 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • R-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 2250 LUMEN
  • BALLAST INPUT WATTAGE 46 W
  • REFLECTOR MATERIAL HYDROFORMED ALUMINUM
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZSH35
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details