23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE APPLICATION
RECESSED CEILING MOUNTING
PANEL LIGHT FIXTURE
LED LAMP TYPE
40 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
ALUMINUM HOUSING MATERIAL
60000 LIFE IN HOUR
4135 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
DAMP LOCATION AREA CLASSIFICATION
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX)
INPUT CURRENT RATING 0.16 AMPERE
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K
MAXIMUM AMBIENT TEMPERATURE 40 DEG C
MINIMUM OPERATING TEMPERATURE
REFRACTOR TYPE WHITE, FROSTED
RAB Lighting
Done
Description
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE APPLICATION
RECESSED CEILING MOUNTING
PANEL LIGHT FIXTURE
LED LAMP TYPE
40 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
ALUMINUM HOUSING MATERIAL
60000 LIFE IN HOUR
4135 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
DAMP LOCATION AREA CLASSIFICATION
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX)
INPUT CURRENT RATING 0.16 AMPERE
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K
MAXIMUM AMBIENT TEMPERATURE 40 DEG C
MINIMUM OPERATING TEMPERATURE
REFRACTOR TYPE WHITE, FROSTED
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE
WHITE POLYESTER POWDER COATED FINISH
UL, DLC APPROVAL
IESNA LM-79/80 APPLICABLE STANDARD
HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE APPLICATION
RECESSED CEILING MOUNTING
PANEL LIGHT FIXTURE
LED LAMP TYPE
40 W LAMP WATTAGE
120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
ALUMINUM HOUSING MATERIAL
60000 LIFE IN HOUR
4135 LUMEN INTENSITY
120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
DAMP LOCATION AREA CLASSIFICATION
ROHS COMPLIANT
DRIVER TYPE 0 TO 10 V DIMMER
MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX)
INPUT CURRENT RATING 0.16 AMPERE
COLOR RENDERING INDEX 81
COLOR TEMPERATURE 4000 K
MAXIMUM AMBIENT TEMPERATURE 40 DEG C
MINIMUM OPERATING TEMPERATURE
REFRACTOR TYPE WHITE, FROSTED
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE