NARROW BEAM TYPE
DIE-CAST ALUMINUM MATERIAL
BRONZE POLYESTER POWDER COATED COLOR
11-1/2 INCH
10-1/8 INCH
9-1/2 INCH
UL APPROVAL
TRUNNION MOUNTING
IP66 ENCLOSURE
3 LAMP(S)
LED LAMP TYPE
(3) 26 W LAMP WATTAGE
120/208/240/277 V LAMP VOLTAGE
APPLICATION WET LOCATION
STARTING TEMPERATURE -40 DEG F
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
COLOR RENDERING INDEX 82
RATED INTENSITY 5587 LUMEN
DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL
LAMP LIFE 100000 HR
WITH VACUUM METALIZED
EZLED MODEL
RAB Lighting
Done
Datasheet
Description
NARROW BEAM TYPE
DIE-CAST ALUMINUM MATERIAL
BRONZE POLYESTER POWDER COATED COLOR
11-1/2 INCH
10-1/8 INCH
9-1/2 INCH
UL APPROVAL
TRUNNION MOUNTING
IP66 ENCLOSURE
3 LAMP(S)
LED LAMP TYPE
(3) 26 W LAMP WATTAGE
120/208/240/277 V LAMP VOLTAGE
APPLICATION WET LOCATION
STARTING TEMPERATURE -40 DEG F
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
COLOR RENDERING INDEX 82
RATED INTENSITY 5587 LUMEN
DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL
LAMP LIFE 100000 HR
WITH VACUUM METALIZED
EZLED MODEL
NARROW BEAM TYPE
DIE-CAST ALUMINUM MATERIAL
BRONZE POLYESTER POWDER COATED COLOR
11-1/2 INCH
10-1/8 INCH
9-1/2 INCH
UL APPROVAL
TRUNNION MOUNTING
IP66 ENCLOSURE
3 LAMP(S)
LED LAMP TYPE
(3) 26 W LAMP WATTAGE
120/208/240/277 V LAMP VOLTAGE
APPLICATION WET LOCATION
STARTING TEMPERATURE -40 DEG F
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
COLOR RENDERING INDEX 82
RATED INTENSITY 5587 LUMEN
DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL
LAMP LIFE 100000 HR
WITH VACUUM METALIZED
EZLED MODEL
NARROW BEAM TYPE
DIE-CAST ALUMINUM MATERIAL
BRONZE POLYESTER POWDER COATED COLOR
11-1/2 INCH
10-1/8 INCH
9-1/2 INCH
UL APPROVAL
TRUNNION MOUNTING
IP66 ENCLOSURE
3 LAMP(S)
LED LAMP TYPE
(3) 26 W LAMP WATTAGE
120/208/240/277 V LAMP VOLTAGE
APPLICATION WET LOCATION
STARTING TEMPERATURE -40 DEG F
COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
COLOR RENDERING INDEX 82
RATED INTENSITY 5587 LUMEN
DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL