RAB Lighting Spot Light Fixture EZLED78T

Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet
Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - EZLED78T - RAB Lighting
Northvale, NJ, USA
Spot Light Fixture
EZLED78T
Spot Light Fixture EZLED78T
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
  • NARROW BEAM TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • BRONZE POLYESTER POWDER COATED COLOR
  • 11-1/2 INCH
  • 10-1/8 INCH
  • 9-1/2 INCH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • 3 LAMP(S)
  • LED LAMP TYPE
  • (3) 26 W LAMP WATTAGE
  • 120/208/240/277 V LAMP VOLTAGE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE -40 DEG F
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 68
  • RATED INTENSITY 6357 LUMEN
  • DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL
  • LAMP LIFE 100000 HR
  • WITH VACUUM METALIZED SP
  • EZLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZLED78T
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details