RAB Lighting Spot Light Fixture EZLED78SF

Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet
Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - EZLED78SF - RAB Lighting
Northvale, NJ, USA
Spot Light Fixture
EZLED78SF
Spot Light Fixture EZLED78SF
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 68 RATED INTENSITY 6357 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
  • NARROW BEAM TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • BRONZE POLYESTER POWDER COATED COLOR
  • 11-1/2 INCH
  • 10-1/8 INCH
  • 9-1/2 INCH
  • UL APPROVAL
  • 2-3/8 INCH SLIPFITTER MOUNTING
  • IP66 ENCLOSURE
  • 3 LAMP(S)
  • LED LAMP TYPE
  • (3) 26 W LAMP WATTAGE
  • 120/208/240/277 V LAMP VOLTAGE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE -40 DEG F
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 68
  • RATED INTENSITY 6357 LUMEN
  • DISTRIBUTION/BEAM SPREAD NEMA 3 HORIZONTAL X 3 VERTICAL
  • LAMP LIFE 100000 HR
  • WITH VACUUM METALIZED SP
  • EZLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZLED78SF
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 472mm(L)
View Details