RAB Lighting Floodlight Fixture EZF26QT

Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
Datasheet
Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZF26QT - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZF26QT
Floodlight Fixture EZF26QT
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 APPLICATION WET LOCATION
  • 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING
  • ELECTRONIC, QUAD-TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 0.6 SQ FT EPA
  • REFLECTOR MATERIAL HYDROFORMED ALUMINUM
  • CURRENT RATING 0.25/0.17/0.13/0.11 AMPERE
  • INTENSITY 1800 LUMEN
  • RATED LIFE IN HOUR 12000
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZF26QT
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details