RAB Lighting Explosionproof Incandescent Fixture EP124

Description
1/2 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
Datasheet
Description
1/2 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EP124 - RAB Lighting
Northvale, NJ, USA
Explosionproof Incandescent Fixture
EP124
Explosionproof Incandescent Fixture EP124
1/2 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL APPROVAL
  • PENDANT MOUNTING
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • SILVER GRAY EPOXY POWDER COATED HOUSING FINISH
  • WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • SIZE 7-1/4 INCH W X 13-1/4 INCH H
  • INCLUDES DIE-CAST GUARD
  • EP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EP124
Product Name Explosionproof Incandescent Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details