RAB Lighting Explosionproof Incandescent Fixture EP124-3/4

Description
3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EP124-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Incandescent Fixture
EP124-3/4
Explosionproof Incandescent Fixture EP124-3/4
3/4 INCH HUB SIZE 1 HUB(S) UL APPROVAL PENDANT MOUNTING PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR SIZE 7-1/4 INCH W X 13-1/4 INCH H INCLUDES DIE-CAST GUARD EP MODEL
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL APPROVAL
  • PENDANT MOUNTING
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • SILVER GRAY EPOXY POWDER COATED HOUSING FINISH
  • WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • SIZE 7-1/4 INCH W X 13-1/4 INCH H
  • INCLUDES DIE-CAST GUARD
  • EP MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EP124-3/4
Product Name Explosionproof Incandescent Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details