RAB Lighting Outdoor Wall Light ENTRA12YW

Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Datasheet
Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12YW - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12YW
Outdoor Wall Light ENTRA12YW
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 84 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
  • DOORWAY LIGHT TYPE
  • 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 876 LUMEN
  • COLOR TEMPERATURE 3000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 84
  • CURRENT RATING 0.3 AMPERE
  • INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12YW
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details