RAB Lighting Outdoor Wall Light ENTRA12Y

Description
6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER14 W LAMP INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 84 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION
Datasheet
Description
6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER14 W LAMP INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 84 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12Y - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12Y
Outdoor Wall Light ENTRA12Y
6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER14 W LAMP INTENSITY 876 LUMEN COLOR TEMPERATURE 3000 K (WARM) COLOR RENDERING INDEX 84 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION
  • 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • DRIVER INPUT POWER14 W
  • LAMP INTENSITY 876 LUMEN
  • COLOR TEMPERATURE 3000 K (WARM)
  • COLOR RENDERING INDEX 84
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12Y
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details