RAB Lighting Outdoor Wall Light ENTRA12W

Description
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1284 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 70 MINIMUM STARTING TEMPERATU ENTRA MODEL
Datasheet
Description
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1284 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 70 MINIMUM STARTING TEMPERATU ENTRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12W - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12W
Outdoor Wall Light ENTRA12W
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1284 LUMEN COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 70 MINIMUM STARTING TEMPERATU ENTRA MODEL
  • 6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ENTRA[TM] BRAND
  • APPLICATION WET LOCATION
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING HEIGHT 10 FT
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 1284 LUMEN
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 70
  • MINIMUM STARTING TEMPERATU
  • ENTRA MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12W
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details