RAB Lighting Outdoor Wall Light ENTRA12NW/PC

Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
Datasheet
Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12NW/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12NW/PC
Outdoor Wall Light ENTRA12NW/PC
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE WHITE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
  • DOORWAY LIGHT TYPE
  • 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE
  • WHITE FINISH
  • UL, ADA APPROVAL
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • LIGHT INTENSITY 982 LUMEN
  • COLOR TEMPERATURE 4000 K
  • COLOR ACCURACY 88 CRI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12NW/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details