RAB Lighting Outdoor Wall Light ENTRA12N

Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
Datasheet
Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12N - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12N
Outdoor Wall Light ENTRA12N
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE FINISH UL, ADA APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE LIGHT INTENSITY 982 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 88 CRI
  • DOORWAY LIGHT TYPE
  • 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE
  • BRONZE FINISH
  • UL, ADA APPROVAL
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • LIGHT INTENSITY 982 LUMEN
  • COLOR TEMPERATURE 4000 K
  • COLOR ACCURACY 88 CRI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12N
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details