RAB Lighting Outdoor Wall Light ENTRA12

Description
MULTI-CHIP TYPE 6 INCH WIDTH X 3 INCH DEPTH X 7-3/4 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA COMPLIANT BALLAST CURRENT RATING 0.3 AMP BALLAST POWER RATING 14 WATT LAMP LIFE 100000 HOUR INTENSITY 1284 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 ENCLOSURE TYPE IP66 GASKET MATERIAL SILICONE REFLECTOR MATERIAL WHITE A
Datasheet
Description
MULTI-CHIP TYPE 6 INCH WIDTH X 3 INCH DEPTH X 7-3/4 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA COMPLIANT BALLAST CURRENT RATING 0.3 AMP BALLAST POWER RATING 14 WATT LAMP LIFE 100000 HOUR INTENSITY 1284 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 ENCLOSURE TYPE IP66 GASKET MATERIAL SILICONE REFLECTOR MATERIAL WHITE A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12
Outdoor Wall Light ENTRA12
MULTI-CHIP TYPE 6 INCH WIDTH X 3 INCH DEPTH X 7-3/4 INCH HEIGHT SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA COMPLIANT BALLAST CURRENT RATING 0.3 AMP BALLAST POWER RATING 14 WATT LAMP LIFE 100000 HOUR INTENSITY 1284 LUMEN COLOR RENDERING INDEX 70 COLOR TEMPERATURE IN KELVIN 5000 ENCLOSURE TYPE IP66 GASKET MATERIAL SILICONE REFLECTOR MATERIAL WHITE A
  • MULTI-CHIP TYPE
  • 6 INCH WIDTH X 3 INCH DEPTH X 7-3/4 INCH HEIGHT SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 12 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT AC AT 50/60 HERTZ LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE MOLDED LENS REFRACTOR/LENS TYPE
  • ENTRA[TM] BRAND
  • ADA COMPLIANT
  • BALLAST CURRENT RATING 0.3 AMP
  • BALLAST POWER RATING 14 WATT
  • LAMP LIFE 100000 HOUR
  • INTENSITY 1284 LUMEN
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE IN KELVIN 5000
  • ENCLOSURE TYPE IP66
  • GASKET MATERIAL SILICONE
  • REFLECTOR MATERIAL WHITE A
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details