RAB Lighting Outdoor Wall Light ENTRA12/PC2

Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1284 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 70 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Datasheet
Description
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1284 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 70 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12/PC2
Outdoor Wall Light ENTRA12/PC2
DOORWAY LIGHT TYPE 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1284 LUMEN COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 70 CURRENT RATING 0.3 AMPERE INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
  • DOORWAY LIGHT TYPE
  • 6 INCH W X 3 INCH D X 7-3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 1284 LUMEN
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 70
  • CURRENT RATING 0.3 AMPERE
  • INCLUDES 1/2 INCH BACK KNOCKOUT AND MOUNTING TEMPLATE FOR MOUNTING TO 4 FT BOX
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12/PC2
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details