RAB Lighting Low Voltage Recessed Housing DLED6R12Y

Description
DOWNLIGHT RECESSED HOUSING TYPE 2-1/2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 764 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 12 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
Description
DOWNLIGHT RECESSED HOUSING TYPE 2-1/2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 764 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 12 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DLED6R12Y - RAB Lighting
Northvale, NJ, USA
Low Voltage Recessed Housing
DLED6R12Y
Low Voltage Recessed Housing DLED6R12Y
DOWNLIGHT RECESSED HOUSING TYPE 2-1/2 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 764 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 12 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 2-1/2 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • INTENSITY 764 LUMEN
  • COLOR RENDERING INDEX 86
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP WATTAGE 12 W
  • ENERGY STAR CERTIFIED
  • COLOR POLYESTER POWDER COATED WHITE
  • LAMP LIFE 100000 HR
  • DLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number DLED6R12Y
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.56m(L)
View Details