RAB Lighting Low Voltage Recessed Housing DLED4R8YN

Description
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 535 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
Description
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 535 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DLED4R8YN - RAB Lighting
Northvale, NJ, USA
Low Voltage Recessed Housing
DLED4R8YN
Low Voltage Recessed Housing DLED4R8YN
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 535 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 2-3/8 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • INTENSITY 535 LUMEN
  • COLOR RENDERING INDEX 85
  • COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL)
  • LAMP WATTAGE 8 W
  • ENERGY STAR CERTIFIED
  • COLOR POLYESTER POWDER COATED WHITE
  • LAMP LIFE 100000 HR
  • DLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number DLED4R8YN
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details