RAB Lighting Low Voltage Recessed Housing DLED4R8Y

Description
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 508 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
Description
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 508 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - DLED4R8Y - RAB Lighting
Northvale, NJ, USA
Low Voltage Recessed Housing
DLED4R8Y
Low Voltage Recessed Housing DLED4R8Y
DOWNLIGHT RECESSED HOUSING TYPE 2-3/8 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE DIE-CAST ALUMINUM HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE INTENSITY 508 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 3000 (WARM) LAMP WATTAGE 8 W ENERGY STAR CERTIFIED COLOR POLYESTER POWDER COATED WHITE LAMP LIFE 100000 HR DLED MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 2-3/8 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • INTENSITY 508 LUMEN
  • COLOR RENDERING INDEX 85
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • LAMP WATTAGE 8 W
  • ENERGY STAR CERTIFIED
  • COLOR POLYESTER POWDER COATED WHITE
  • LAMP LIFE 100000 HR
  • DLED MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number DLED4R8Y
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details