RAB Lighting Outdoor Ceiling Light CLED78NW

Description
16 INCH DIA X 4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 6871 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet
Description
16 INCH DIA X 4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 6871 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED78NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED78NW
Outdoor Ceiling Light CLED78NW
16 INCH DIA X 4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 6871 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
  • 16 INCH DIA X 4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • INTENSITY 6871 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED78NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details