RAB Lighting Outdoor Ceiling Light CLED78

Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INTENSITY 7635 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet
Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INTENSITY 7635 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED78 - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED78
Outdoor Ceiling Light CLED78
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 65 INTENSITY 7635 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
  • 16 INCH DIA X 4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 65
  • INTENSITY 7635 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED78
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details