RAB Lighting Outdoor Ceiling Light CLED52Y

Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 81 INTENSITY 3973 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet
Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 81 INTENSITY 3973 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED52Y - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED52Y
Outdoor Ceiling Light CLED52Y
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 81 INTENSITY 3973 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
  • 16 INCH DIA X 4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 81
  • INTENSITY 3973 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED52Y
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details