RAB Lighting Outdoor Ceiling Light CLED2X26N

Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4688 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4688 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED2X26N - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED2X26N
Outdoor Ceiling Light CLED2X26N
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4688 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
  • FULL CUTOFF TYPE
  • 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • (2) 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING/FLUSH
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • INTENSITY 4688 LUMEN
  • LAMP LIFE 100000 HR
  • INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED2X26N
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details