FULL CUTOFF TYPE
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
(2) 13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
MOUNTING TYPE CEILING/FLUSH
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
INTENSITY 1281 LUMEN
LAMP LIFE 100000 HR
INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
CLED MODEL
RAB Lighting
Done
Datasheet
Description
FULL CUTOFF TYPE
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
(2) 13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
MOUNTING TYPE CEILING/FLUSH
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
INTENSITY 1281 LUMEN
LAMP LIFE 100000 HR
INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
CLED MODEL
FULL CUTOFF TYPE
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
(2) 13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
MOUNTING TYPE CEILING/FLUSH
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
INTENSITY 1281 LUMEN
LAMP LIFE 100000 HR
INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
CLED MODEL
FULL CUTOFF TYPE
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
LED LAMP TYPE
(2) 13 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
100 TO 277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS REFRACTOR/LENS TYPE
APPLICATION WET LOCATION
MOUNTING TYPE CEILING/FLUSH
COLOR TEMPERATURE IN KELVIN 3000 (WARM)
COLOR RENDERING INDEX 86
INTENSITY 1281 LUMEN
LAMP LIFE 100000 HR
INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING