RAB Lighting Outdoor Ceiling Light CLED2X13

Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INTENSITY 2069 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INTENSITY 2069 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED2X13 - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED2X13
Outdoor Ceiling Light CLED2X13
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5000 (COOL) COLOR RENDERING INDEX 69 INTENSITY 2069 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
  • FULL CUTOFF TYPE
  • 1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING/FLUSH
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • COLOR RENDERING INDEX 69
  • INTENSITY 2069 LUMEN
  • LAMP LIFE 100000 HR
  • INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED2X13
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details