RAB Lighting Floodlight Fixture CANVAS78SFY/PC

Description
11.4 INCH W X 9.5 INCH D X 17 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA CANVAS[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 88 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL VACUUM METALIZED SPECULAR POLY
Datasheet
Description
11.4 INCH W X 9.5 INCH D X 17 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA CANVAS[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 88 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL VACUUM METALIZED SPECULAR POLY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - CANVAS78SFY/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
CANVAS78SFY/PC
Floodlight Fixture CANVAS78SFY/PC
11.4 INCH W X 9.5 INCH D X 17 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA CANVAS[TM] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 88 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL VACUUM METALIZED SPECULAR POLY
  • 11.4 INCH W X 9.5 INCH D X 17 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER, 2-3/8 INCH OD TENON, STAINLESS STEEL HARDWARE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD
  • 1.2 SQ FT EPA
  • CANVAS[TM] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 6533 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 88 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • REFLECTOR MATERIAL VACUUM METALIZED SPECULAR POLY
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CANVAS78SFY/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details