RAB Lighting Floodlight Fixture BULLET2X12W

Description
14-1/2 INCH L X 6-3/4 INCH D X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 26 W LAMP INTENSITY 2480 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
Datasheet
Description
14-1/2 INCH L X 6-3/4 INCH D X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 26 W LAMP INTENSITY 2480 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET2X12W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET2X12W
Floodlight Fixture BULLET2X12W
14-1/2 INCH L X 6-3/4 INCH D X 6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 26 W LAMP INTENSITY 2480 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
  • 14-1/2 INCH L X 6-3/4 INCH D X 6 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 24 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 26 W
  • LAMP INTENSITY 2480 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • APPLIC
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET2X12W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details