RAB Lighting Floodlight Fixture BULLET12NW

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE WHITE POLYESTER POWDER FINISH UL APPROVAL POST/JUNCTION BOX MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LIGHT INTENSITY 1264 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 84 CRI EFFICACY 96 LPW DRIVER TYPE CONSTANT CURRENT
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE WHITE POLYESTER POWDER FINISH UL APPROVAL POST/JUNCTION BOX MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LIGHT INTENSITY 1264 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 84 CRI EFFICACY 96 LPW DRIVER TYPE CONSTANT CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12NW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12NW
Floodlight Fixture BULLET12NW
4-3/4 INCH D X 4-1/2 INCH H SIZE WHITE POLYESTER POWDER FINISH UL APPROVAL POST/JUNCTION BOX MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LIGHT INTENSITY 1264 LUMEN COLOR TEMPERATURE 4000 K COLOR ACCURACY 84 CRI EFFICACY 96 LPW DRIVER TYPE CONSTANT CURRENT
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • WHITE POLYESTER POWDER FINISH
  • UL APPROVAL
  • POST/JUNCTION BOX MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • LIGHT INTENSITY 1264 LUMEN
  • COLOR TEMPERATURE 4000 K
  • COLOR ACCURACY 84 CRI
  • EFFICACY 96 LPW
  • DRIVER TYPE CONSTANT CURRENT
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12NW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details