RAB Lighting High/Low Bay Fixture BTH250GPSQ

Description
UL, UL (CANADA AND US) APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT, DIE-CAST ALUMINUM BOX WITH 3/4 INCH TAPPED CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED BT28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLICATION DAMP LOCATION INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W WITH TEMPORARY GUARD, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet
Description
UL, UL (CANADA AND US) APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT, DIE-CAST ALUMINUM BOX WITH 3/4 INCH TAPPED CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED BT28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLICATION DAMP LOCATION INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W WITH TEMPORARY GUARD, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BTH250GPSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BTH250GPSQ
High/Low Bay Fixture BTH250GPSQ
UL, UL (CANADA AND US) APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT, DIE-CAST ALUMINUM BOX WITH 3/4 INCH TAPPED CONDUIT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED BT28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLICATION DAMP LOCATION INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W WITH TEMPORARY GUARD, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT, DIE-CAST ALUMINUM BOX WITH 3/4 INCH TAPPED CONDUIT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • BT28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • APPLICATION DAMP LOCATION
  • INITIAL INTENSITY 41000 LUMEN
  • BALLAST INPUT WATTAGE 449 W
  • WITH TEMPORARY GUARD, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BTH250GPSQ
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details