RAB Lighting Outdoor Wall Light BRISK12

Description
WET LOCATION TYPE 5-1/8 INCH W X 2-1/2 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE DIFFUSED ACRYLIC REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1596 LUMEN INPUT CURRENT RATING 0.05 AMPERE COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 GASKET MATERIAL SILICONE FOAM MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE -30 D
Description
WET LOCATION TYPE 5-1/8 INCH W X 2-1/2 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE DIFFUSED ACRYLIC REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1596 LUMEN INPUT CURRENT RATING 0.05 AMPERE COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 GASKET MATERIAL SILICONE FOAM MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE -30 D

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - BRISK12 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
BRISK12
Outdoor Wall Light BRISK12
WET LOCATION TYPE 5-1/8 INCH W X 2-1/2 INCH D X 7 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE DIFFUSED ACRYLIC REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 1596 LUMEN INPUT CURRENT RATING 0.05 AMPERE COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 GASKET MATERIAL SILICONE FOAM MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE -30 D
  • WET LOCATION TYPE
  • 5-1/8 INCH W X 2-1/2 INCH D X 7 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, DLC APPROVAL
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • DIFFUSED ACRYLIC REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 1596 LUMEN
  • INPUT CURRENT RATING 0.05 AMPERE
  • COLOR RENDERING INDEX 74
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • GASKET MATERIAL SILICONE FOAM
  • MAXIMUM AMBIENT TEMPERATURE 40 DEG C
  • MINIMUM OPERATING TEMPERATURE -30 D
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BRISK12
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details