RAB Lighting High/Low Bay Fixture BLH400P22DLPSQ

Description
LOW BAY TYPE WHITE POWDER COATED FINISH 25-3/4 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR, CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL
Description
LOW BAY TYPE WHITE POWDER COATED FINISH 25-3/4 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR, CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BLH400P22DLPSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BLH400P22DLPSQ
High/Low Bay Fixture BLH400P22DLPSQ
LOW BAY TYPE WHITE POWDER COATED FINISH 25-3/4 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR, CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 22 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL
  • LOW BAY TYPE
  • WHITE POWDER COATED FINISH
  • 25-3/4 INCH
  • UL, UL (CANADA AND US), CUL, CSA APPROVAL
  • CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • CLEAR PRISMATIC ACRYLIC LEXALITE REFLEXOR REFRACTOR, CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE
  • 22 INCH DIA REFLECTOR SIZE
  • APPLICATION DAMP LOCATION, INDOOR
  • INITIAL INTENSITY 41000 LUMEN
  • BALLAST INPUT WATTAGE 449 W
  • RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW)
  • WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
  • BLH MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLH400P22DLPSQ
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details