RAB Lighting High/Low Bay Fixture BLH400AW16DLPSQ

Description
LOW BAY TYPE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND USA), CSA APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 19.5 LB WEIGHT YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SEMI-SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE LAMP INTENSITY 41000 LUMEN LAMP LIFE 20000 HR AMBIENT TEMPERATURE 65 DEG C INCLUDES BALLAST AND LAMP APPLICATION DAMP LOCATION
Datasheet
Description
LOW BAY TYPE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND USA), CSA APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 19.5 LB WEIGHT YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SEMI-SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE LAMP INTENSITY 41000 LUMEN LAMP LIFE 20000 HR AMBIENT TEMPERATURE 65 DEG C INCLUDES BALLAST AND LAMP APPLICATION DAMP LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BLH400AW16DLPSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BLH400AW16DLPSQ
High/Low Bay Fixture BLH400AW16DLPSQ
LOW BAY TYPE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND USA), CSA APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 19.5 LB WEIGHT YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SEMI-SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE LAMP INTENSITY 41000 LUMEN LAMP LIFE 20000 HR AMBIENT TEMPERATURE 65 DEG C INCLUDES BALLAST AND LAMP APPLICATION DAMP LOCATION
  • LOW BAY TYPE
  • POWDER COATED FINISH
  • 23-1/2 INCH
  • UL, UL (CANADA AND USA), CSA APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • 19.5 LB WEIGHT
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SEMI-SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 16 INCH DIA REFLECTOR SIZE
  • LAMP INTENSITY 41000 LUMEN
  • LAMP LIFE 20000 HR
  • AMBIENT TEMPERATURE 65 DEG C
  • INCLUDES BALLAST AND LAMP
  • APPLICATION DAMP LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLH400AW16DLPSQ
Product Name High/Low Bay Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details