LOW BAY TYPE
WHITE POWDER COATED FINISH
25-3/4 INCH
UL, UL (CANADA AND US), CUL, CSA APPROVAL
CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
ADJUSTABLE DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE
22 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION, INDOOR
INITIAL INTENSITY 23800 LUMEN
BALLAST INPUT WATTAGE 278 W
RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW)
WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
BLH MODEL
RAB Lighting
Done
Description
LOW BAY TYPE
WHITE POWDER COATED FINISH
25-3/4 INCH
UL, UL (CANADA AND US), CUL, CSA APPROVAL
CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
ADJUSTABLE DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE
22 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION, INDOOR
INITIAL INTENSITY 23800 LUMEN
BALLAST INPUT WATTAGE 278 W
RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW)
WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
BLH MODEL
LOW BAY TYPE
WHITE POWDER COATED FINISH
25-3/4 INCH
UL, UL (CANADA AND US), CUL, CSA APPROVAL
CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
ADJUSTABLE DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE
22 INCH DIA REFLECTOR SIZE
APPLICATION DAMP LOCATION, INDOOR
INITIAL INTENSITY 23800 LUMEN
BALLAST INPUT WATTAGE 278 W
RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW)
WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
BLH MODEL
LOW BAY TYPE
WHITE POWDER COATED FINISH
25-3/4 INCH
UL, UL (CANADA AND US), CUL, CSA APPROVAL
CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE