RAB Lighting Area/Roadway Light BLEDR5-42N

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 5 INCH H INITIAL INTENSITY 159 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) BLED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 5 INCH H INITIAL INTENSITY 159 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) BLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR5-42N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR5-42N
Area/Roadway Light BLEDR5-42N
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 42 INCH RECTANGULAR BOLLARD MOUNTING LED LAMP TYPE 5 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE FULL CUTOFF DISTRIBUTION/BEAM SPREAD SIZE 5 INCH H INITIAL INTENSITY 159 LUMEN COLOR RENDERING INDEX 85 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) BLED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 42 INCH RECTANGULAR BOLLARD MOUNTING
  • LED LAMP TYPE
  • 5 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • FULL CUTOFF DISTRIBUTION/BEAM SPREAD
  • SIZE 5 INCH H
  • INITIAL INTENSITY 159 LUMEN
  • COLOR RENDERING INDEX 85
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • BLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR5-42N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details